AMI Bearings Inc - An Asahi Company Pillow Block/Bearing Housing UCP207-20

Description
SET SCREW LOCKING PILLOW BLOCK UNIT, UCP200 SERIES, 1 1/4 INCH SHAFT DIAMETER, BOLT SIZE 1/2, HOUSING P207T, FITTING 1/8-27 NPT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
SET SCREW LOCKING PILLOW BLOCK UNIT, UCP200 SERIES, 1 1/4 INCH SHAFT DIAMETER, BOLT SIZE 1/2, HOUSING P207T, FITTING 1/8-27 NPT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 115705369 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
115705369
Pillow Block/Bearing Housing 115705369
SET SCREW LOCKING PILLOW BLOCK UNIT, UCP200 SERIES, 1 1/4 INCH SHAFT DIAMETER, BOLT SIZE 1/2, HOUSING P207T, FITTING 1/8-27 NPT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

SET SCREW LOCKING PILLOW BLOCK UNIT, UCP200 SERIES, 1 1/4 INCH SHAFT DIAMETER, BOLT SIZE 1/2, HOUSING P207T, FITTING 1/8-27 NPT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 115705369
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-3/16 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Mounted Pillow Blocks - XL - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1.44 inch (12.7 to 36.51 mm)
Housing Cast Iron
View Details