Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-120

Description
VPS-120 1-1/4" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPS-120 1-1/4" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 11735419 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
11735419
Pillow Block/Bearing Housing 11735419
VPS-120 1-1/4" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPS-120 1-1/4" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 11735419
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Steel Production Equipment Bearings -  - JTEKT North America, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details