ABB AB Pillow Block/Bearing Housing TB-SC-104S

Description
STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON,TB-SC-104S. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON,TB-SC-104S. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64503689 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64503689
Pillow Block/Bearing Housing 64503689
STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON,TB-SC-104S. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON,TB-SC-104S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
BALDOR DODGE Machine Parts TB-SC-104S

BALDOR DODGE Machine Parts TB-SC-104S

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 64503689
Product Name Pillow Block/Bearing Housing Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-7/8 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details