SKF Group (The) Pillow Block/Bearing Housing SY512M

Description
PILLOW BLOCK BEARING HOUSING, 2BOLT MOUNT, 1.25IN ID, 240MM LENGTH, 138MM HEIGHT, 42MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING HOUSING, 2BOLT MOUNT, 1.25IN ID, 240MM LENGTH, 138MM HEIGHT, 42MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 103470776 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
103470776
Pillow Block/Bearing Housing 103470776
PILLOW BLOCK BEARING HOUSING, 2BOLT MOUNT, 1.25IN ID, 240MM LENGTH, 138MM HEIGHT, 42MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING HOUSING, 2BOLT MOUNT, 1.25IN ID, 240MM LENGTH, 138MM HEIGHT, 42MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 103470776
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
0.312
Specs
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block/Bearing Housing - 43788458 - Radwell International
Specs
Bearing Type Tapered Roller
View Details