Timken Company (The) Pillow Block/Bearing Housing RCJO1 11/16

Description
FLANGE MOUNT BALL BEARING UNIT,4-BOLT, 1.6875IN BORE, CAST IRON HOUSING, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT BALL BEARING UNIT,4-BOLT, 1.6875IN BORE, CAST IRON HOUSING, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19466198 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19466198
Pillow Block/Bearing Housing 19466198
FLANGE MOUNT BALL BEARING UNIT,4-BOLT, 1.6875IN BORE, CAST IRON HOUSING, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT BALL BEARING UNIT,4-BOLT, 1.6875IN BORE, CAST IRON HOUSING, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19466198
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 8mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
Length 1.85 inch (47 mm)
View Details