RegalRexnord Rexnord ZAS6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS6115

Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS6115 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS6115
Rexnord ZAS6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS6115
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

1 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59553313 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59553313
Pillow Block/Bearing Housing 59553313
PILLOW BLOCK, ROLLER, BEARING, 1 15/16, 1 15/16" MOUNTED SPHERICAL ROLLER BEARING, CAST IRON EXPANSION 2-BOLT PILLOW BLOCK, SHURLOK ADAPTER MOUNTED, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, ROLLER, BEARING, 1 15/16, 1 15/16" MOUNTED SPHERICAL ROLLER BEARING, CAST IRON EXPANSION 2-BOLT PILLOW BLOCK, SHURLOK ADAPTER MOUNTED, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number ZAS6115 59553313
Product Name Rexnord ZAS6115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 4050 rpm
Load Rating 28890 lbs (13102 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
0.3125
Specs
Bearing Type Ball
Shaft Diameter 0.3125 inch (7.94 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details