ElectroCraft Pillow Block/Bearing Housing SBFCT207-23

Description
PILLOW BLOCK BEARING, DUCTILE FLANGE UNIT, 3 BOLTS, LIGHT DUTY INSERT, SET SCREW TYPE, 1-7/16 INCH DIAMETER, 3/8 INCH BOLT SIZE, FULL COVER MEAL SHROUD SEAL, RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, DUCTILE FLANGE UNIT, 3 BOLTS, LIGHT DUTY INSERT, SET SCREW TYPE, 1-7/16 INCH DIAMETER, 3/8 INCH BOLT SIZE, FULL COVER MEAL SHROUD SEAL, RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 221439197 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
221439197
Pillow Block/Bearing Housing 221439197
PILLOW BLOCK BEARING, DUCTILE FLANGE UNIT, 3 BOLTS, LIGHT DUTY INSERT, SET SCREW TYPE, 1-7/16 INCH DIAMETER, 3/8 INCH BOLT SIZE, FULL COVER MEAL SHROUD SEAL, RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, DUCTILE FLANGE UNIT, 3 BOLTS, LIGHT DUTY INSERT, SET SCREW TYPE, 1-7/16 INCH DIAMETER, 3/8 INCH BOLT SIZE, FULL COVER MEAL SHROUD SEAL, RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 221439197
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN4 - TTWN-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 120 lbs (54.42 kg)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-22 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
View Details