AMI Bearings Inc - An Asahi Company Pillow Block/Bearing Housing UP005

Description
PILLOW BLOCK BEARING, 25MM BORE, ECCENTRIC COLLAR, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 25MM BORE, ECCENTRIC COLLAR, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 68428647 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
68428647
Pillow Block/Bearing Housing 68428647
PILLOW BLOCK BEARING, 25MM BORE, ECCENTRIC COLLAR, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 25MM BORE, ECCENTRIC COLLAR, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 68428647
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2-1/8 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Mounted Pillow Blocks - NMPPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1.5 inch (12.7 to 38.1 mm)
Housing Plastic / Polymer
View Details