MISUMI USA Pillow Block/Bearing Housing SSELBM13-245-MC

Description
WIDE BLOCK MINIATURE LINEAR GUIDE, SSELBM SERIES, HIGH GRADE, LIGHT PRELOAD (MISUMI). FREE 2 YEAR RADWELL WARRANTY
Description
WIDE BLOCK MINIATURE LINEAR GUIDE, SSELBM SERIES, HIGH GRADE, LIGHT PRELOAD (MISUMI). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 158881245 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
158881245
Pillow Block/Bearing Housing 158881245
WIDE BLOCK MINIATURE LINEAR GUIDE, SSELBM SERIES, HIGH GRADE, LIGHT PRELOAD (MISUMI). FREE 2 YEAR RADWELL WARRANTY

WIDE BLOCK MINIATURE LINEAR GUIDE, SSELBM SERIES, HIGH GRADE, LIGHT PRELOAD (MISUMI). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 158881245
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Mounted Pillow Blocks - SH (High backing) - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 2.44 inch (12.7 to 61.91 mm)
Housing Cast Iron
View Details