Regal Rexnord Corporation Pillow Block/Bearing Housing TB-8

Description
PILLOW BLOCK BALL BEARING UNIT, TAPPED BASE, 0.5000 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TAPPED BASE, 0.5000 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 95521216 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
95521216
Pillow Block/Bearing Housing 95521216
PILLOW BLOCK BALL BEARING UNIT, TAPPED BASE, 0.5000 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TAPPED BASE, 0.5000 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 95521216
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details