ABB AB Pillow Block/Bearing Housing SCHB-SC-200

Description
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-200. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-200. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64509872 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64509872
Pillow Block/Bearing Housing 64509872
STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-200. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64509872
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO16 - TSSUPBO-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details