RegalRexnord Pillow Block/Bearing Housing UG231E3L

Description
UG231E3L 1 15/16 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
UG231E3L 1 15/16 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59533826 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59533826
Pillow Block/Bearing Housing 59533826
UG231E3L 1 15/16 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

UG231E3L 1 15/16 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59533826
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO12 - TSSUPBO-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Mounted Pillow Blocks - NMPPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1.5 inch (12.7 to 38.1 mm)
Housing Plastic / Polymer
View Details