SKF Group (The) Pillow Block/Bearing Housing SY-1-3/4-TF

Description
1-3/4" ID, BALL BEARING PILLOW BLOCK 1-3/4 INCH SHAFT,. FREE 2 YEAR RADWELL WARRANTY
Description
1-3/4" ID, BALL BEARING PILLOW BLOCK 1-3/4 INCH SHAFT,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 124435001 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
124435001
Pillow Block/Bearing Housing 124435001
1-3/4" ID, BALL BEARING PILLOW BLOCK 1-3/4 INCH SHAFT,. FREE 2 YEAR RADWELL WARRANTY

1-3/4" ID, BALL BEARING PILLOW BLOCK 1-3/4 INCH SHAFT,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 124435001
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Plummer Blocks & Pillow Blocks - 3112667 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Iglide l280, igumid g
Length 2.56 inch (65 mm)
View Details