Timken Company (The) Pillow Block/Bearing Housing YCJT34PT

Description
FLANGE UNIT, 2 BOLT FLANGE, 3/4IN SHAFT SIZE, 3.53IN HOLE SPACING, 1.49IN OVERALL WIDTH, POLYMER HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE UNIT, 2 BOLT FLANGE, 3/4IN SHAFT SIZE, 3.53IN HOLE SPACING, 1.49IN OVERALL WIDTH, POLYMER HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19409282 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19409282
Pillow Block/Bearing Housing 19409282
FLANGE UNIT, 2 BOLT FLANGE, 3/4IN SHAFT SIZE, 3.53IN HOLE SPACING, 1.49IN OVERALL WIDTH, POLYMER HOUSING. FREE 2 YEAR RADWELL WARRANTY

FLANGE UNIT, 2 BOLT FLANGE, 3/4IN SHAFT SIZE, 3.53IN HOLE SPACING, 1.49IN OVERALL WIDTH, POLYMER HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19409282
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM08F032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 396 lbs (179 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details