PEER Bearing Company Pillow Block/Bearing Housing UCF201-8

Description
PEER, UCF201-8, UCF2018, FLANGE BLOCK BEARING 4BOLT, 1/2IN SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
PEER, UCF201-8, UCF2018, FLANGE BLOCK BEARING 4BOLT, 1/2IN SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 96620065 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
96620065
Pillow Block/Bearing Housing 96620065
PEER, UCF201-8, UCF2018, FLANGE BLOCK BEARING 4BOLT, 1/2IN SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

PEER, UCF201-8, UCF2018, FLANGE BLOCK BEARING 4BOLT, 1/2IN SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 96620065
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
1-15/16 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details