Danaher Motion Pillow Block/Bearing Housing SPB16ADJ

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, 1 INCH, CLOSED, SELF-ALIGNING, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, 1 INCH, CLOSED, SELF-ALIGNING, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741400 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741400
Pillow Block/Bearing Housing 8741400
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, 1 INCH, CLOSED, SELF-ALIGNING, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, 1 INCH, CLOSED, SELF-ALIGNING, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8741400
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Specs
Housing Aluminum
Width 2.75 inch (69.85 mm)
Height 1.75 inch (44.45 mm)
View Details