Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-235

Description
VPS-235 2-3/16" ID, 8-13/16" OAL X 4-31/32" OAH PILLOW BLOCK 6,601 LB STATIC CAP, 9,752 LB DYN CAP, 6-15/16" BTW MNT HOLE CTRS, 2-1/2" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPS-235 2-3/16" ID, 8-13/16" OAL X 4-31/32" OAH PILLOW BLOCK 6,601 LB STATIC CAP, 9,752 LB DYN CAP, 6-15/16" BTW MNT HOLE CTRS, 2-1/2" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 67856165 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
67856165
Pillow Block/Bearing Housing 67856165
VPS-235 2-3/16" ID, 8-13/16" OAL X 4-31/32" OAH PILLOW BLOCK 6,601 LB STATIC CAP, 9,752 LB DYN CAP, 6-15/16" BTW MNT HOLE CTRS, 2-1/2" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPS-235 2-3/16" ID, 8-13/16" OAL X 4-31/32" OAH PILLOW BLOCK 6,601 LB STATIC CAP, 9,752 LB DYN CAP, 6-15/16" BTW MNT HOLE CTRS, 2-1/2" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 67856165
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details