Timken Company (The) Pillow Block/Bearing Housing RAK1 7/16

Description
PILLOW BLOCK BALL BEARING, RAK SERIES, 1.4375 INCH BORE DIA, 1.8125 INCH BASE TO BORE CENTERLINE, 3930 MAX RPM, 3400 LBF STATIC LOAD CAP, ROUND BORE TYPE, ECCENTRIC COLLAR LOCKING DEVICE, STANDARD DUTY, TWO BOLT BASE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING, RAK SERIES, 1.4375 INCH BORE DIA, 1.8125 INCH BASE TO BORE CENTERLINE, 3930 MAX RPM, 3400 LBF STATIC LOAD CAP, ROUND BORE TYPE, ECCENTRIC COLLAR LOCKING DEVICE, STANDARD DUTY, TWO BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19410758 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19410758
Pillow Block/Bearing Housing 19410758
PILLOW BLOCK BALL BEARING, RAK SERIES, 1.4375 INCH BORE DIA, 1.8125 INCH BASE TO BORE CENTERLINE, 3930 MAX RPM, 3400 LBF STATIC LOAD CAP, ROUND BORE TYPE, ECCENTRIC COLLAR LOCKING DEVICE, STANDARD DUTY, TWO BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, RAK SERIES, 1.4375 INCH BORE DIA, 1.8125 INCH BASE TO BORE CENTERLINE, 3930 MAX RPM, 3400 LBF STATIC LOAD CAP, ROUND BORE TYPE, ECCENTRIC COLLAR LOCKING DEVICE, STANDARD DUTY, TWO BOLT BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19410758
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
1-15/16 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20927 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.69 inch (42.86 mm)
View Details
2 suppliers