SKF Group (The) Pillow Block/Bearing Housing SYJ 510

Description
PLUMMER BLOCK, Y BEARING, 8" LENGTH, 2" ID. FREE 2 YEAR RADWELL WARRANTY
Description
PLUMMER BLOCK, Y BEARING, 8" LENGTH, 2" ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 120179804 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
120179804
Pillow Block/Bearing Housing 120179804
PLUMMER BLOCK, Y BEARING, 8" LENGTH, 2" ID. FREE 2 YEAR RADWELL WARRANTY

PLUMMER BLOCK, Y BEARING, 8" LENGTH, 2" ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 120179804
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Specs
Housing Aluminum
Width 2.75 inch (69.85 mm)
Height 1.56 inch (39.62 mm)
View Details