Danaher Motion Pillow Block/Bearing Housing SPB24OPN

Description
PILLOW BLOCK, LINEAR BEARING, BALL BUSHING, SUPER, 1.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, LINEAR BEARING, BALL BUSHING, SUPER, 1.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741468 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741468
Pillow Block/Bearing Housing 8741468
PILLOW BLOCK, LINEAR BEARING, BALL BUSHING, SUPER, 1.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, LINEAR BEARING, BALL BUSHING, SUPER, 1.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8741468
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB24OPN - TSPB-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 1560 lbs (707 kg)
View Details