Regal Rexnord Corporation Pillow Block/Bearing Housing TB-23

Description
BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT, TAPPED BASE, TB SERIES, 1.4375 INCH BORE, CAST IRON MATERIAL, SET SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT, TAPPED BASE, TB SERIES, 1.4375 INCH BORE, CAST IRON MATERIAL, SET SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 66605331 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
66605331
Pillow Block/Bearing Housing 66605331
BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT, TAPPED BASE, TB SERIES, 1.4375 INCH BORE, CAST IRON MATERIAL, SET SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY

BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT, TAPPED BASE, TB SERIES, 1.4375 INCH BORE, CAST IRON MATERIAL, SET SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 66605331
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details