ABB AB Pillow Block/Bearing Housing TB-SC-100

Description
PILLOW BLOCK BALL BEARING, 200 SERIES, 1.0 INCH BORE DIA., 1.4400 INCH BASE TO BORE CENTERLINE, 2 INCH BOLT CENTER TO CENTER LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING, 200 SERIES, 1.0 INCH BORE DIA., 1.4400 INCH BASE TO BORE CENTERLINE, 2 INCH BOLT CENTER TO CENTER LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116683297 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116683297
Pillow Block/Bearing Housing 116683297
PILLOW BLOCK BALL BEARING, 200 SERIES, 1.0 INCH BORE DIA., 1.4400 INCH BASE TO BORE CENTERLINE, 2 INCH BOLT CENTER TO CENTER LENGTH. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, 200 SERIES, 1.0 INCH BORE DIA., 1.4400 INCH BASE TO BORE CENTERLINE, 2 INCH BOLT CENTER TO CENTER LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116683297
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB16 - TSSUPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Specs
Housing Aluminum
Width 4.65 inch (118 mm)
Height 3.75 inch (95.25 mm)
View Details