Regal Rexnord Corporation Pillow Block/Bearing Housing VP-12

Description
PILLOW BLOCK BEARING FLANGED MOUNT 3/4IN SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING FLANGED MOUNT 3/4IN SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 53729118 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
53729118
Pillow Block/Bearing Housing 53729118
PILLOW BLOCK BEARING FLANGED MOUNT 3/4IN SHAFT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING FLANGED MOUNT 3/4IN SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 53729118
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Mounted Pillow Blocks - NMPPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1.5 inch (12.7 to 38.1 mm)
Housing Plastic / Polymer
View Details