RegalRexnord Pillow Block/Bearing Housing SG2E20ELK8299A

Description
SG2E20ELK8299A 1 1/4 UNMTED BALL BRG. FREE 2 YEAR RADWELL WARRANTY
Description
SG2E20ELK8299A 1 1/4 UNMTED BALL BRG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 56569451 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
56569451
Pillow Block/Bearing Housing 56569451
SG2E20ELK8299A 1 1/4 UNMTED BALL BRG. FREE 2 YEAR RADWELL WARRANTY

SG2E20ELK8299A 1 1/4 UNMTED BALL BRG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 56569451
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN24 - TTWN-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 4000 lbs (1814 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details