Regal Rexnord Corporation Pillow Block/Bearing Housing VF4E-218

Description
MOUNTED BEARING, FLANGE UNIT, 4-BOLT, CAST IRON, 1.125IN BORE, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
MOUNTED BEARING, FLANGE UNIT, 4-BOLT, CAST IRON, 1.125IN BORE, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97762393 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97762393
Pillow Block/Bearing Housing 97762393
MOUNTED BEARING, FLANGE UNIT, 4-BOLT, CAST IRON, 1.125IN BORE, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY

MOUNTED BEARING, FLANGE UNIT, 4-BOLT, CAST IRON, 1.125IN BORE, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97762393
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details