Nook Industries, Inc. Pillow Block/Bearing Housing XEP-24

Description
PILLOW BLOCK, CLOSED, 1-1/2 INCH SHAFT DIAMETER, . FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, CLOSED, 1-1/2 INCH SHAFT DIAMETER, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 42039975 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
42039975
Pillow Block/Bearing Housing 42039975
PILLOW BLOCK, CLOSED, 1-1/2 INCH SHAFT DIAMETER, . FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, CLOSED, 1-1/2 INCH SHAFT DIAMETER, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 42039975
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Plummer Blocks & Pillow Blocks - 2724520 - RS Components, Ltd.
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Igumid G
View Details