RegalRexnord Pillow Block/Bearing Housing T3U231N

Description
TAKE-UP BALL BEARING, SIDE MOUNT, 1.9375 INCH BORE, CAST IRON HOUSING, SET SCREW COLLAR, 0.4060 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY
Description
TAKE-UP BALL BEARING, SIDE MOUNT, 1.9375 INCH BORE, CAST IRON HOUSING, SET SCREW COLLAR, 0.4060 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 44617715 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
44617715
Pillow Block/Bearing Housing 44617715
TAKE-UP BALL BEARING, SIDE MOUNT, 1.9375 INCH BORE, CAST IRON HOUSING, SET SCREW COLLAR, 0.4060 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY

TAKE-UP BALL BEARING, SIDE MOUNT, 1.9375 INCH BORE, CAST IRON HOUSING, SET SCREW COLLAR, 0.4060 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 44617715
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
12mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Specs
Housing Aluminum
Width 4.05 inch (103 mm)
Height 2.9 inch (73.66 mm)
View Details