Regal Rexnord Corporation Pillow Block/Bearing Housing VF4S-227

Description
BALL BEARING, CAST IRON, MOUNTED, 4 BOLT, FLANGE, 52100 BEARING STEEL, BLACK OXIDED INNER, SETSCREW LOCK. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, CAST IRON, MOUNTED, 4 BOLT, FLANGE, 52100 BEARING STEEL, BLACK OXIDED INNER, SETSCREW LOCK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 40899657 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
40899657
Pillow Block/Bearing Housing 40899657
BALL BEARING, CAST IRON, MOUNTED, 4 BOLT, FLANGE, 52100 BEARING STEEL, BLACK OXIDED INNER, SETSCREW LOCK. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, CAST IRON, MOUNTED, 4 BOLT, FLANGE, 52100 BEARING STEEL, BLACK OXIDED INNER, SETSCREW LOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 40899657
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB20 - TSSUPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Specs
Housing Aluminum
Width 6 inch (152 mm)
Height 4.06 inch (103 mm)
View Details