Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-112M

Description
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 3/4 IN BORE, DUCTILE IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 3/4 IN BORE, DUCTILE IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97775897 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97775897
Pillow Block/Bearing Housing 97775897
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 3/4 IN BORE, DUCTILE IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 3/4 IN BORE, DUCTILE IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97775897
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

4 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 48000 rpm
Load Rating 225 lbs (102 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
Split Plummer (Pillow) Block Housings - SE 5 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers