Danaher Motion Pillow Block/Bearing Housing SPB8OPN

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741596 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741596
Pillow Block/Bearing Housing 8741596
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8741596
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN8 - TTWN-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 510 lbs (231 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Rotary Pillow Block - I-592 - Reid Supply
Specs
Shaft Securing Method No Locking Method; Non-Locking
Shaft Diameter 0.2360 inch (5.99 mm)
Housing Plastic / Polymer; Polymer
View Details