Regal Rexnord Corporation Pillow Block/Bearing Housing VF4S-219

Description
VF4S-219 1-3/16" ID, 4-1/4" OAL X 4-1/4" OAH 4-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 3-1/4" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VF4S-219 1-3/16" ID, 4-1/4" OAL X 4-1/4" OAH 4-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 3-1/4" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 25504929 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
25504929
Pillow Block/Bearing Housing 25504929
VF4S-219 1-3/16" ID, 4-1/4" OAL X 4-1/4" OAH 4-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 3-1/4" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VF4S-219 1-3/16" ID, 4-1/4" OAL X 4-1/4" OAH 4-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 3-1/4" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 25504929
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO16 - TSSUPBO-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BKF18G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details