Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-112

Description
BEARING UNIT, PILLOW BLOCK DESIGN, SET SCREW, 3/4 INCH BORE DIAMETER, NON-EXPANSION, 2 BOLT BASE, 6500 RPM, 5 INCH OVERALL LENGTH, 1444 LB STATIC LOAD CAPACITY, 2611 LB DYNAMIC CAPACITY, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING UNIT, PILLOW BLOCK DESIGN, SET SCREW, 3/4 INCH BORE DIAMETER, NON-EXPANSION, 2 BOLT BASE, 6500 RPM, 5 INCH OVERALL LENGTH, 1444 LB STATIC LOAD CAPACITY, 2611 LB DYNAMIC CAPACITY, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 25246948 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
25246948
Pillow Block/Bearing Housing 25246948
BEARING UNIT, PILLOW BLOCK DESIGN, SET SCREW, 3/4 INCH BORE DIAMETER, NON-EXPANSION, 2 BOLT BASE, 6500 RPM, 5 INCH OVERALL LENGTH, 1444 LB STATIC LOAD CAPACITY, 2611 LB DYNAMIC CAPACITY, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BEARING UNIT, PILLOW BLOCK DESIGN, SET SCREW, 3/4 INCH BORE DIAMETER, NON-EXPANSION, 2 BOLT BASE, 6500 RPM, 5 INCH OVERALL LENGTH, 1444 LB STATIC LOAD CAPACITY, 2611 LB DYNAMIC CAPACITY, CAST IRON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 25246948
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
3-1/2 in. ID, 9-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.78 inch (96.04 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details