SKF Group (The) Pillow Block/Bearing Housing SNL-515-612

Description
PILLOW BLOCK HOUSING, SPLIT, 55MM SHAFT, 2 BOLT BASE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK HOUSING, SPLIT, 55MM SHAFT, 2 BOLT BASE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 40908082 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
40908082
Pillow Block/Bearing Housing 40908082
PILLOW BLOCK HOUSING, SPLIT, 55MM SHAFT, 2 BOLT BASE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK HOUSING, SPLIT, 55MM SHAFT, 2 BOLT BASE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 40908082
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2-3/16 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details