Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-223

Description
VPS-223 1-7/16" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPS-223 1-7/16" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 42538552 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
42538552
Pillow Block/Bearing Housing 42538552
VPS-223 1-7/16" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPS-223 1-7/16" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 42538552
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Mounted Pillow Blocks - NMSLA - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.8750 to 1.44 inch (22.22 to 36.51 mm)
Housing Plastic / Polymer
View Details