Timken Company (The) Pillow Block/Bearing Housing RCJ 7/8

Description
FLANGE-MOUNT BALL BEARING UNIT ,FOUR-BOLT FLANGE, 0.8750 IN BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT ,FOUR-BOLT FLANGE, 0.8750 IN BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19474470 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19474470
Pillow Block/Bearing Housing 19474470
FLANGE-MOUNT BALL BEARING UNIT ,FOUR-BOLT FLANGE, 0.8750 IN BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT ,FOUR-BOLT FLANGE, 0.8750 IN BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19474470
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details