Regal Rexnord Corporation Pillow Block/Bearing Housing VF4S-239

Description
BALL BEARING, FLANGE MOUNT, 2-7/16IN BORE, SET SCREW, 4-BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, FLANGE MOUNT, 2-7/16IN BORE, SET SCREW, 4-BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 67934867 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
67934867
Pillow Block/Bearing Housing 67934867
BALL BEARING, FLANGE MOUNT, 2-7/16IN BORE, SET SCREW, 4-BOLT. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, FLANGE MOUNT, 2-7/16IN BORE, SET SCREW, 4-BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 67934867
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
1-5/8 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Rexnord AMAF6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMAF6203 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2200 rpm
View Details