Regal Rexnord Corporation Pillow Block/Bearing Housing VE-212

Description
BALL BEARING 3/4X1-3/4X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING 3/4X1-3/4X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 21813423 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
21813423
Pillow Block/Bearing Housing 21813423
BALL BEARING 3/4X1-3/4X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING 3/4X1-3/4X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 21813423
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN10OPN - TTWN-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 640 lbs (290 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Mounted Pillow Blocks - SRP - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.2500 to 1.25 inch (6.35 to 31.75 mm)
Housing Bost-Bronz®
View Details