Danaher Motion Pillow Block/Bearing Housing SFB12

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8731438 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8731438
Pillow Block/Bearing Housing 8731438
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8731438
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details