Danaher Motion Pillow Block/Bearing Housing SSUPB16

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8739716 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8739716
Pillow Block/Bearing Housing 8739716
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
THOMSON INDUSTRIES Machine Parts SSUPB16

THOMSON INDUSTRIES Machine Parts SSUPB16

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number 8739716
Product Name Pillow Block/Bearing Housing Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB24 - TSSUPB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Split Plummer (Pillow) Block Housings - SNL 2 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers