RegalRexnord Rexnord ZPS5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS5207F

Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZPS5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZPS5207F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZPS5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZPS5207F
Rexnord ZPS5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS5207F
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59547331 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59547331
Pillow Block/Bearing Housing 59547331
PILLOW BLOCK ROLLER BEARING, 2.4375 INCH BORE, 3.0 INCH BASE TO CENTERLINE, 1/8 INCH NPT FITTING, 3300 RPM MAX, 4 BOLT MOUNT, DOUBLE SETSCREW LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING, 2.4375 INCH BORE, 3.0 INCH BASE TO CENTERLINE, 1/8 INCH NPT FITTING, 3300 RPM MAX, 4 BOLT MOUNT, DOUBLE SETSCREW LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number ZPS5207F 59547331
Product Name Rexnord ZPS5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 3300 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details