Danaher Motion Pillow Block/Bearing Housing SS6UTFB8

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8743109 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8743109
Pillow Block/Bearing Housing 8743109
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8743109
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Pillow Blocks  -  Inch - BBPBLK-205-3/4 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 0.7500 inch (19.05 mm)
Bearing Plastic
View Details
2 suppliers