Regal Rexnord Corporation Pillow Block/Bearing Housing VF2E-224

Description
VF2E-224 1-1/2" ID, 6-3/4" OAL X 4-1/8" OAH 2-BOLT FLANGE 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-21/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VF2E-224 1-1/2" ID, 6-3/4" OAL X 4-1/8" OAH 2-BOLT FLANGE 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-21/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 21678391 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
21678391
Pillow Block/Bearing Housing 21678391
VF2E-224 1-1/2" ID, 6-3/4" OAL X 4-1/8" OAH 2-BOLT FLANGE 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-21/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VF2E-224 1-1/2" ID, 6-3/4" OAL X 4-1/8" OAH 2-BOLT FLANGE 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-21/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 21678391
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 2.25 inch (57.15 mm)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 1.31 inch (33.34 mm)
View Details