Regal Rexnord Corporation Pillow Block/Bearing Housing SFC-20T

Description
BEARING PILLOW BLOCK, 1-1/4IN BORE, 4BOLT LOCKING COLLAR, (7054634). FREE 2 YEAR RADWELL WARRANTY
Description
BEARING PILLOW BLOCK, 1-1/4IN BORE, 4BOLT LOCKING COLLAR, (7054634). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 32781484 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
32781484
Pillow Block/Bearing Housing 32781484
BEARING PILLOW BLOCK, 1-1/4IN BORE, 4BOLT LOCKING COLLAR, (7054634). FREE 2 YEAR RADWELL WARRANTY

BEARING PILLOW BLOCK, 1-1/4IN BORE, 4BOLT LOCKING COLLAR, (7054634). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 32781484
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-25 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.9843 inch (25 mm)
Housing Plastic / Polymer
View Details