Regal Rexnord Corporation Pillow Block/Bearing Housing VE-220S

Description
BALL INSERT BEARING, CYLINDRICAL BORE, 1-1/4 INCH ID,2.4410 INCH OD, ECCENTRIC LOCKING, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL INSERT BEARING, CYLINDRICAL BORE, 1-1/4 INCH ID,2.4410 INCH OD, ECCENTRIC LOCKING, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97762239 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97762239
Pillow Block/Bearing Housing 97762239
BALL INSERT BEARING, CYLINDRICAL BORE, 1-1/4 INCH ID,2.4410 INCH OD, ECCENTRIC LOCKING, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY

BALL INSERT BEARING, CYLINDRICAL BORE, 1-1/4 INCH ID,2.4410 INCH OD, ECCENTRIC LOCKING, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97762239
Product Name Pillow Block/Bearing Housing
Bearing Type Ball; Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
3-1/4 in. ID, 12 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 1.31 inch (33.34 mm)
View Details