Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-323

Description
VPS-323 1-7/16" ID, 7-1/4" OAL X 4-3/16" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-17/32" BTW MNT HOLE CTRS, 2-1/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPS-323 1-7/16" ID, 7-1/4" OAL X 4-3/16" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-17/32" BTW MNT HOLE CTRS, 2-1/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 22433372 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
22433372
Pillow Block/Bearing Housing 22433372
VPS-323 1-7/16" ID, 7-1/4" OAL X 4-3/16" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-17/32" BTW MNT HOLE CTRS, 2-1/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPS-323 1-7/16" ID, 7-1/4" OAL X 4-3/16" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-17/32" BTW MNT HOLE CTRS, 2-1/8" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 22433372
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB8OPN - TSPB-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 230 lbs (104 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Pillow Block/Bearing Housing - 49487039 - Radwell International
Specs
Bearing Type Ball
View Details