Regal Rexnord Corporation Pillow Block/Bearing Housing VF2S-239

Description
BALL BEARING, FLANGE-MOUNT, VF2S 200 SERIES, 2.4375 IN BORE, 9.25 IN OVERALL LENGTH, 2.6875 IN OVERALL HEIGHT, TWO-BOLT, CAST IRON, 0.8125 IN HOUSING WIDTH, 5.4375 IN OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, FLANGE-MOUNT, VF2S 200 SERIES, 2.4375 IN BORE, 9.25 IN OVERALL LENGTH, 2.6875 IN OVERALL HEIGHT, TWO-BOLT, CAST IRON, 0.8125 IN HOUSING WIDTH, 5.4375 IN OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 65228977 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
65228977
Pillow Block/Bearing Housing 65228977
BALL BEARING, FLANGE-MOUNT, VF2S 200 SERIES, 2.4375 IN BORE, 9.25 IN OVERALL LENGTH, 2.6875 IN OVERALL HEIGHT, TWO-BOLT, CAST IRON, 0.8125 IN HOUSING WIDTH, 5.4375 IN OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, FLANGE-MOUNT, VF2S 200 SERIES, 2.4375 IN BORE, 9.25 IN OVERALL LENGTH, 2.6875 IN OVERALL HEIGHT, TWO-BOLT, CAST IRON, 0.8125 IN HOUSING WIDTH, 5.4375 IN OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 65228977
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
1-11/16 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Specs
Housing Aluminum
Width 4.65 inch (118 mm)
Height 3.75 inch (95.25 mm)
View Details