RegalRexnord Pillow Block/Bearing Housing TBC251316

Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1-3/16IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1-3/16IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 43478109 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43478109
Pillow Block/Bearing Housing 43478109
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1-3/16IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1-3/16IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 43478109
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1804E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1575 inch (4 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Mounted Pillow Blocks - MB - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 1.44 to 3.5 inch (36.51 to 88.9 mm)
Housing Cast Iron
View Details