ABB AB Pillow Block/Bearing Housing SP2B-S2-115R

Description
PILLOW BLOCK, (071795), 2-BOLT, 1-15/16IN SHAFT SIZE, NON-EXPANSION , STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, (071795), 2-BOLT, 1-15/16IN SHAFT SIZE, NON-EXPANSION , STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116682202 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116682202
Pillow Block/Bearing Housing 116682202
PILLOW BLOCK, (071795), 2-BOLT, 1-15/16IN SHAFT SIZE, NON-EXPANSION , STEEL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, (071795), 2-BOLT, 1-15/16IN SHAFT SIZE, NON-EXPANSION , STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116682202
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Rotary Pillow Block - I-595 - Reid Supply
Specs
Shaft Securing Method No Locking Method; Non-Locking
Shaft Diameter 0.4720 inch (11.99 mm)
Housing Plastic / Polymer; Polymer
View Details