Regal Rexnord Corporation Pillow Block/Bearing Housing VF2E-219

Description
VF2E-219 1-3/16" ID, 5-9/16" OAL X 3-1/8" OAH 2-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-19/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VF2E-219 1-3/16" ID, 5-9/16" OAL X 3-1/8" OAH 2-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-19/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97763248 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97763248
Pillow Block/Bearing Housing 97763248
VF2E-219 1-3/16" ID, 5-9/16" OAL X 3-1/8" OAH 2-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-19/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VF2E-219 1-3/16" ID, 5-9/16" OAL X 3-1/8" OAH 2-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-19/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97763248
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details