Schaeffler Group USA Inc. Pillow Block/Bearing Housing RSHE25N

Description
PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 25 MM BORE, CAST IRON MATERIAL, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 25 MM BORE, CAST IRON MATERIAL, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19410622 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19410622
Pillow Block/Bearing Housing 19410622
PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 25 MM BORE, CAST IRON MATERIAL, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 25 MM BORE, CAST IRON MATERIAL, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19410622
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details